web counter

STMicroelectronics STEVAL-POE005V1HIGH POWER POE PD, FORWARD ACTIV

STMicroelectronics STEVAL-POE005V1 Reference Design 5
STMicroelectronics STEVAL-POE005V1 Reference Design 1
STMicroelectronics STEVAL-POE005V1 Reference Design 2
STMicroelectronics STEVAL-POE005V1 Reference Design 3
STMicroelectronics STEVAL-POE005V1 Reference Design 4
STMicroelectronics STEVAL-POE005V1 Reference Design 5
STMicroelectronics STEVAL-POE005V1 Reference Design 1
STMicroelectronics STEVAL-POE005V1 Reference Design 1
STMicroelectronics STEVAL-POE005V1 Reference Design 2
STMicroelectronics STEVAL-POE005V1 Reference Design 3
STMicroelectronics STEVAL-POE005V1 Reference Design 4
STMicroelectronics STEVAL-POE005V1 Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialPower Over EthernetHuman Machine Interface (HMI)Smart HomeIndustrial Programmable Logic Controllers (PLCs)Surveillance and Security System

ECAD Model:

Description

The STMicroelectronics STEVAL-POE005V1 is a 12V/8A Active Clamp Forward Converter, Power Over Ethernet (PoE) - IEEE 802.3bt compliant Reference Design, Industrial Grade. It is designed to provide a reliable and efficient power source for industrial applications. The STEVAL-POE005V1 features a wide input voltage range of 36V to 57V, and is capable of delivering up to 8A of output current. It is compliant with the IEEE 802.3bt standard, and is designed to meet the requirements of industrial applications. The STEVAL-POE005V1 also features a wide operating temperature range of -40°C to +85°C, and is designed to provide reliable operation in harsh environments. The STEVAL-POE005V1 is an ideal solution for powering industrial applications such as industrial automation, robotics, and machine vision.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    PM8804, PM8805
  • Supplied Contents
    Board(s)
0 Similar Products Remaining