web counter

Maxim Integrated MAX20743EVKIT#EVAL BOARD FOR MAX20743

Maxim Integrated MAX20743EVKIT# Reference Design 3
Maxim Integrated MAX20743EVKIT# Reference Design 1
Maxim Integrated MAX20743EVKIT# Reference Design 2
Maxim Integrated MAX20743EVKIT# Reference Design 3
Maxim Integrated MAX20743EVKIT# Reference Design 1
Maxim Integrated MAX20743EVKIT# Reference Design 1
Maxim Integrated MAX20743EVKIT# Reference Design 2
Maxim Integrated MAX20743EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomNetwork EquipmentServer & Storage EquipmentsCommunications Equipment

ECAD Model:

Description

The MAX20743EVKIT Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX20743 Integrated Step-Down Switching Regulator with PMBus Communications and Telecom Hot-Swap Protection. This kit includes a MAX20743EVKIT board, a MAX20743EVKIT-PMBUS board, and a MAX20743EVKIT-HOTSWAP board. The MAX20743EVKIT board provides a complete evaluation platform for the MAX20743, including a power supply, a DC/DC converter, and a PMBus interface. The MAX20743EVKIT-PMBUS board provides a PMBus interface for the MAX20743, allowing for easy configuration and monitoring of the device. The MAX20743EVKIT-HOTSWAP board provides a telecom hot-swap protection circuit for the MAX20743, allowing for safe and reliable operation in telecom applications. This kit is ideal for evaluating the performance of the MAX20743 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V~5.5V
  • Utilized IC / Part
    MAX20743
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining