web counter

Maxim Integrated MAX20734EVKIT#EVAL BOARD BUCK REG MAX20734

Maxim Integrated MAX20734EVKIT# Reference Design 5
Maxim Integrated MAX20734EVKIT# Reference Design 1
Maxim Integrated MAX20734EVKIT# Reference Design 2
Maxim Integrated MAX20734EVKIT# Reference Design 3
Maxim Integrated MAX20734EVKIT# Reference Design 4
Maxim Integrated MAX20734EVKIT# Reference Design 5
Maxim Integrated MAX20734EVKIT# Reference Design 1
Maxim Integrated MAX20734EVKIT# Reference Design 1
Maxim Integrated MAX20734EVKIT# Reference Design 2
Maxim Integrated MAX20734EVKIT# Reference Design 3
Maxim Integrated MAX20734EVKIT# Reference Design 4
Maxim Integrated MAX20734EVKIT# Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomNetwork EquipmentGraphics & Sound ChipsetsServer & Storage EquipmentsCommunications EquipmentPoint-of-Load RegulationsDDR MemoryI/O Modules

ECAD Model:

Description

The MAX20734EVKIT-EVKIT# is an evaluation kit for the MAX20734 Integrated Step-Down Switching Regulator with PMBus Communications and Telecom Hot-Swap Protection. This kit provides a complete platform for evaluating the MAX20734, a high-efficiency, low-noise, and high-current step-down switching regulator with PMBus communications and telecom hot-swap protection. The kit includes a MAX20734EVKIT# board, a MAX20734EVKIT# daughter board, and a MAX20734EVKIT# power supply. The MAX20734EVKIT# board features a MAX20734 integrated circuit, a MAX20734EVKIT# daughter board, and a MAX20734EVKIT# power supply. The MAX20734EVKIT# daughter board provides a convenient way to evaluate the MAX20734's PMBus communications and telecom hot-swap protection features. The MAX20734EVKIT# power supply provides a regulated 5V output for powering the MAX20734EVKIT# board. The MAX20734EVKIT# evaluation kit is an ideal platform for evaluating the MAX20734's features and performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX20734
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining