web counter

Maxim Integrated MAX4989EVKIT+EVALUATION KIT FOR MAX4989

Maxim Integrated MAX4989EVKIT+ Reference Design 3
Maxim Integrated MAX4989EVKIT+ Reference Design 1
Maxim Integrated MAX4989EVKIT+ Reference Design 2
Maxim Integrated MAX4989EVKIT+ Reference Design 3
Maxim Integrated MAX4989EVKIT+ Reference Design 1
Maxim Integrated MAX4989EVKIT+ Reference Design 1
Maxim Integrated MAX4989EVKIT+ Reference Design 2
Maxim Integrated MAX4989EVKIT+ Reference Design 3

Applications:

Switches >

USB Switch

End Products:

Consumer ElectronicsNotebookLaptopCellular Phone

ECAD Model:

Description

The MAX4989EVKIT+ Evaluation Board for MAX4989 USB Switch for Notebook, Consumer Electronics, and Industrial Applications is a comprehensive evaluation platform for the MAX4989 USB switch. It is designed to provide a complete evaluation of the MAX4989's features and performance. The board includes a USB Type-A connector, a USB Type-C connector, and a USB Type-B connector, allowing for easy connection to a variety of USB devices. The board also includes a MAX4989 evaluation board, a MAX4989 evaluation board controller, and a MAX4989 evaluation board software package. The evaluation board controller allows for easy configuration of the MAX4989's features and performance. The evaluation board software package provides a graphical user interface for easy evaluation of the MAX4989's features and performance. The MAX4989EVKIT+ Evaluation Board is an ideal platform for evaluating the MAX4989 USB switch for notebook, consumer electronics, and industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Crosspoint Switch/Multiplexer
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Utilized IC / Part
    MAX4989
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Bidirectional 2-of-4 USB 2.0 Crosspoint Switch
  • Embedded
    No
  • Secondary Attributes
    2.7V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining