Maxim Integrated MAX77640EVKIT#EVAL PMIC LDO MAX77640
The MAX77640EVKIT-EVKIT# is an evaluation kit for the MAX77640 Ultra-Low Power PMIC with 3-Output SIMO, 150mA LDO and Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the MAX77640 PMIC, which is designed to provide power management for video and imaging applications. The kit includes a MAX77640 PMIC, a MAX77640EVKIT# board, and a USB cable for connecting the board to a PC. The board features a 3-output SIMO buck converter, a 150mA LDO, and a power sequencer, as well as a variety of test points and connectors for evaluating the MAX77640 PMIC. The board also includes a USB-to-I2C bridge for programming and debugging the MAX77640 PMIC. The MAX77640EVKIT-EVKIT# is an ideal platform for evaluating the MAX77640 PMIC and its features.
- TypeParameter
- Factory Lead Time6 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Utilized IC / PartMAX77640
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up or Down with LDO
- Outputs and Type3, Non-Isolated
- Regulator TopologyBuck-Boost
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins | 6000 | RFQ | |
| Kyocera International Inc. Electronic Components | Crystals AEC-Q200 16000kHz 8pF 3.2x2.5mm | 0 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 32QFN | 20 | RFQ |


Product
Brand
Articles
Tools