web counter

Maxim Integrated MAX77734EVKIT#EVAL MAX77734 PMIC LI+

Maxim Integrated MAX77734EVKIT# Reference Design 9
Maxim Integrated MAX77734EVKIT# Reference Design 1
Maxim Integrated MAX77734EVKIT# Reference Design 2
Maxim Integrated MAX77734EVKIT# Reference Design 3
Maxim Integrated MAX77734EVKIT# Reference Design 4
Maxim Integrated MAX77734EVKIT# Reference Design 5
Maxim Integrated MAX77734EVKIT# Reference Design 6
Maxim Integrated MAX77734EVKIT# Reference Design 7
Maxim Integrated MAX77734EVKIT# Reference Design 8
Maxim Integrated MAX77734EVKIT# Reference Design 9
Maxim Integrated MAX77734EVKIT# Reference Design 1
Maxim Integrated MAX77734EVKIT# Reference Design 1
Maxim Integrated MAX77734EVKIT# Reference Design 2
Maxim Integrated MAX77734EVKIT# Reference Design 3
Maxim Integrated MAX77734EVKIT# Reference Design 4
Maxim Integrated MAX77734EVKIT# Reference Design 5
Maxim Integrated MAX77734EVKIT# Reference Design 6
Maxim Integrated MAX77734EVKIT# Reference Design 7
Maxim Integrated MAX77734EVKIT# Reference Design 8
Maxim Integrated MAX77734EVKIT# Reference Design 9

Applications:

Measurement and Monitoring >

Power Management

End Products:

Video and ImagingHeadphoneInternet of Things (IoT)HeadsetsBluetooth HeadsetHearing AidAction CamerasFitness Bands

ECAD Model:

Description

The MAX77734EVKIT-EVKIT# is an evaluation kit for the MAX77734 Ultra-Low Power Tiny PMIC with Power Path Charger for Small Li+ and 150mA LDO, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX77734 PMIC, which is designed to provide ultra-low power consumption and high efficiency for small Li+ and 150mA LDO applications. The kit includes a MAX77734 PMIC, a USB-based power supply, and a set of evaluation boards and cables. The evaluation boards provide access to all of the PMIC's features, including its power path charger, LDO, and video and imaging capabilities. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. With the MAX77734EVKIT-EVKIT#, engineers can quickly and easily evaluate the MAX77734 PMIC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MAX77734
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ