web counter

Maxim Integrated MAX77641EVKIT#EVAL PMIC LDO MAX77641

Maxim Integrated MAX77641EVKIT# Reference Design 9
Maxim Integrated MAX77641EVKIT# Reference Design 1
Maxim Integrated MAX77641EVKIT# Reference Design 2
Maxim Integrated MAX77641EVKIT# Reference Design 3
Maxim Integrated MAX77641EVKIT# Reference Design 4
Maxim Integrated MAX77641EVKIT# Reference Design 5
Maxim Integrated MAX77641EVKIT# Reference Design 6
Maxim Integrated MAX77641EVKIT# Reference Design 7
Maxim Integrated MAX77641EVKIT# Reference Design 8
Maxim Integrated MAX77641EVKIT# Reference Design 9
Maxim Integrated MAX77641EVKIT# Reference Design 1
Maxim Integrated MAX77641EVKIT# Reference Design 1
Maxim Integrated MAX77641EVKIT# Reference Design 2
Maxim Integrated MAX77641EVKIT# Reference Design 3
Maxim Integrated MAX77641EVKIT# Reference Design 4
Maxim Integrated MAX77641EVKIT# Reference Design 5
Maxim Integrated MAX77641EVKIT# Reference Design 6
Maxim Integrated MAX77641EVKIT# Reference Design 7
Maxim Integrated MAX77641EVKIT# Reference Design 8
Maxim Integrated MAX77641EVKIT# Reference Design 9

Applications:

Measurement and Monitoring >

Power Management

End Products:

Video and ImagingHeadphoneHealth Wellness & FitnessInternet of Things (IoT)Hearing AidAction Cameras

ECAD Model:

Description

The MAX77641EVKIT-EVKIT# is an evaluation kit for the MAX77641 Ultra-Low Power PMIC with 3-Output SIMO, 150mA LDO and Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the MAX77641 PMIC, which is designed to provide power management solutions for video and imaging applications. The kit includes a MAX77641 PMIC, a MAX77641EVKIT-EVKIT# board, and a USB cable for connecting the board to a PC. The board features a 3-output SIMO, 150mA LDO, and power sequencer, as well as a variety of test points and connectors for evaluating the MAX77641 PMIC. The kit also includes a comprehensive user guide and software for configuring the MAX77641 PMIC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX77641
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down with LDO
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ