web counter

Maxim Integrated MAX77681EVKIT#MAX77681EVKIT FOR HIGHLY INTEGRA

Maxim Integrated MAX77681EVKIT# Reference Design 1
Maxim Integrated MAX77681EVKIT# Reference Design 1
Maxim Integrated MAX77681EVKIT# Reference Design 1
Maxim Integrated MAX77681EVKIT# Reference Design 1

Applications:

Measurement and Monitoring >

Power Management

End Products:

Video and ImagingHeadphoneHealth Wellness & FitnessInternet of Things (IoT)Hearing AidAction Cameras

ECAD Model:

Description

The MAX77681EVKIT-EVKIT# is an evaluation kit for the MAX77681 3-Output SIMO Buck-Boost Regulator with Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the features and performance of the MAX77681. It includes a MAX77681 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features three output channels, each with a buck-boost regulator, a power sequencer, and a video and imaging power solution. The USB-to-I2C adapter allows for easy communication with the MAX77681. The power supply provides the necessary power for the evaluation board. This kit is ideal for evaluating the features and performance of the MAX77681 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    2.7V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 3.3V 5V
  • Utilized IC / Part
    MAX77681
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck-Boost
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ