web counter

Maxim Integrated MAX77680EVKIT#MAX77680EVKIT FOR HIGHLY INTEGRA

Maxim Integrated MAX77680EVKIT# Reference Design 9
Maxim Integrated MAX77680EVKIT# Reference Design 1
Maxim Integrated MAX77680EVKIT# Reference Design 2
Maxim Integrated MAX77680EVKIT# Reference Design 3
Maxim Integrated MAX77680EVKIT# Reference Design 4
Maxim Integrated MAX77680EVKIT# Reference Design 5
Maxim Integrated MAX77680EVKIT# Reference Design 6
Maxim Integrated MAX77680EVKIT# Reference Design 7
Maxim Integrated MAX77680EVKIT# Reference Design 8
Maxim Integrated MAX77680EVKIT# Reference Design 9
Maxim Integrated MAX77680EVKIT# Reference Design 1
Maxim Integrated MAX77680EVKIT# Reference Design 1
Maxim Integrated MAX77680EVKIT# Reference Design 2
Maxim Integrated MAX77680EVKIT# Reference Design 3
Maxim Integrated MAX77680EVKIT# Reference Design 4
Maxim Integrated MAX77680EVKIT# Reference Design 5
Maxim Integrated MAX77680EVKIT# Reference Design 6
Maxim Integrated MAX77680EVKIT# Reference Design 7
Maxim Integrated MAX77680EVKIT# Reference Design 8
Maxim Integrated MAX77680EVKIT# Reference Design 9

Applications:

Measurement and Monitoring >

Power Management

End Products:

Video and ImagingHeadphoneHealth Wellness & FitnessInternet of Things (IoT)Hearing AidAction Cameras

ECAD Model:

Description

The MAX77680EVKIT-EVKIT# is an evaluation kit for the MAX77680 3-Output SIMO Buck-Boost Regulator with Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the MAX77680, a 3-output SIMO buck-boost regulator with power sequencer, video and imaging power solution. The kit includes a MAX77680 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features a 3-output SIMO buck-boost regulator, a power sequencer, and a video and imaging power solution. The USB-to-I2C adapter allows for easy communication with the MAX77680. The power supply provides the necessary power for the evaluation board. The MAX77680EVKIT-EVKIT# is an ideal solution for evaluating the MAX77680 3-output SIMO buck-boost regulator with power sequencer, video and imaging power solution.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    2.7V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.8V 3.3V
  • Utilized IC / Part
    MAX77680
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck-Boost
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
Microchip Technology2K 256X8 1.8V SERIAL EE IND3300RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ