web counter

Maxim Integrated MAX8597EVKITEVAL KIT MAX8597/MAX8598/MAX8599

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsRemote Control

ECAD Model:

Description

The Maxim Integrated MAX8597EVKIT-EVKIT is an evaluation kit for the MAX8597 1.2V DC to DC single output power supply. This power supply is designed for use in remote control, consumer electronics, and automotive applications. The kit includes a MAX8597 evaluation board, a MAX8597EVM-SYS system board, a MAX8597EVM-PWR power board, and a MAX8597EVM-CNTL control board. The MAX8597EVM-SYS system board provides the necessary power and control signals to the MAX8597 evaluation board. The MAX8597EVM-PWR power board provides the necessary power to the MAX8597EVM-SYS system board. The MAX8597EVM-CNTL control board provides the necessary control signals to the MAX8597EVM-SYS system board. The MAX8597 evaluation board provides the necessary power and control signals to the MAX8597EVM-SYS system board. The MAX8597EVM-SYS system board provides the necessary power and control signals to the MAX8597 evaluation board. The MAX8597EVM-PWR power board provides the necessary power to the MAX8597EVM-SYS system board. The MAX8597EVM-CNTL control board provides the necessary control signals to the MAX8597EVM-SYS system board. The MAX8597 evaluation board also includes a USB interface for programming and debugging. The kit also includes a USB cable, a power supply, and a user guide.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated117RFQ