web counter

Linear Technology/Analog Devices DC2103ALTC3107 DEMO BOARD 20MV START-UP

Linear Technology/Analog Devices DC2103A Reference Design 2
Linear Technology/Analog Devices DC2103A Reference Design 1
Linear Technology/Analog Devices DC2103A Reference Design 2
Linear Technology/Analog Devices DC2103A Reference Design 1
Linear Technology/Analog Devices DC2103A Reference Design 1
Linear Technology/Analog Devices DC2103A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialHVACSecurityRemote ControlFactory AutomationSystem Monitoring and ControlWireless SensorIndustrialMetering

ECAD Model:

Description

The Analog Devices DC2103A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3107EDD Ultra Low Voltage Energy Harvester and Primary Battery Life Extender. This board features a wide range of components and features that make it ideal for industrial applications. It includes a DC/DC converter, a low-dropout regulator, a buck-boost converter, and a battery charger. The board also includes a USB port for programming and debugging, as well as a variety of test points for measuring the performance of the LTC3107EDD. The board is designed to be used with a variety of energy sources, including solar, wind, and thermal energy. With its wide range of features, the DC2103A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3107EDD in industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy Harvesting
  • Utilized IC / Part
    LTC3107
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
0 Similar Products Remaining