web counter

MaxLinear, Inc. SP6644UEBEVAL BOARD FOR SP6644

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableRemote ControlPager

ECAD Model:

Description

The MaxLinear SP6644UEB-UEB Evaluation Board is a versatile and powerful DC to DC power supply designed for use in portable, consumer electronics, and industrial applications. It features a single output voltage range of 2 to 5.5V and is capable of delivering up to 6A of current. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and thermal shutdown. It also includes a built-in LED indicator to provide visual feedback on the status of the board. The SP6644UEB-UEB Evaluation Board is an ideal solution for powering a variety of devices, from small consumer electronics to industrial applications.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    SP6644
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.320RFQ