web counter

Linear Technology/Analog Devices DC1883ABOARD DEMO FOR LTC3103EDD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerWirelessRemote ControlEnergy harvesting

ECAD Model:

Description

The Analog Devices DC1883A-A, LTC3103EDD Demo Board is a 1.8A quiescent current, 15V, 300mA synchronous step-down DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 18V, and a wide output voltage range of 0.8V to 15V. The board also includes a high efficiency synchronous buck converter, which provides up to 95% efficiency. It also features a low quiescent current of 1.8A, and a low output ripple of 10mV. The board is designed to be used in a variety of applications, including cellular base stations, wireless access points, and other telecom and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LTC3103
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ