web counter

Maxim Integrated MAX9271COAXEVKIT#KIT EVAL MAX9271 COAX

Maxim Integrated MAX9271COAXEVKIT# Reference Design 3
Maxim Integrated MAX9271COAXEVKIT# Reference Design 1
Maxim Integrated MAX9271COAXEVKIT# Reference Design 2
Maxim Integrated MAX9271COAXEVKIT# Reference Design 3
Maxim Integrated MAX9271COAXEVKIT# Reference Design 1
Maxim Integrated MAX9271COAXEVKIT# Reference Design 1
Maxim Integrated MAX9271COAXEVKIT# Reference Design 2
Maxim Integrated MAX9271COAXEVKIT# Reference Design 3

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveAutomotive Camera

ECAD Model:

Description

The MAX9271COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9271 16-bit GMSL serializer with coax or STP cable drive, designed for automotive and transportation applications. The kit includes a MAX9271 evaluation board, a MAX9271-KIT-COAX-STP cable, and a USB-to-serial adapter. The MAX9271 evaluation board features a MAX9271 16-bit GMSL serializer with coax or STP cable drive, which is designed to provide high-speed data transmission over long distances. The board also includes a MAX9271-KIT-COAX-STP cable, which is designed to provide a reliable connection between the MAX9271 and the USB-to-serial adapter. The USB-to-serial adapter allows the user to connect the MAX9271 to a PC for easy configuration and testing. The MAX9271COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high-speed data transmission over long distances.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Serializer
  • Utilized IC / Part
    MAX9271
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    USB Powered
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC I/O EXPANDER I2C 8B 24QSOP100BUY
Maxim IntegratedDS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44646BUY
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX1792EUA18 LIN, REG, 0.5A, /-1%, 1.8V/ADJ, 8MAX1600RFQ