web counter

Maxim Integrated MAX96705COAXEVKIT#EVAL BOARD FOR MAX96705

Maxim Integrated MAX96705COAXEVKIT# Reference Design 6
Maxim Integrated MAX96705COAXEVKIT# Reference Design 1
Maxim Integrated MAX96705COAXEVKIT# Reference Design 2
Maxim Integrated MAX96705COAXEVKIT# Reference Design 3
Maxim Integrated MAX96705COAXEVKIT# Reference Design 4
Maxim Integrated MAX96705COAXEVKIT# Reference Design 5
Maxim Integrated MAX96705COAXEVKIT# Reference Design 6
Maxim Integrated MAX96705COAXEVKIT# Reference Design 1
Maxim Integrated MAX96705COAXEVKIT# Reference Design 1
Maxim Integrated MAX96705COAXEVKIT# Reference Design 2
Maxim Integrated MAX96705COAXEVKIT# Reference Design 3
Maxim Integrated MAX96705COAXEVKIT# Reference Design 4
Maxim Integrated MAX96705COAXEVKIT# Reference Design 5
Maxim Integrated MAX96705COAXEVKIT# Reference Design 6

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveAutomotive Camera

ECAD Model:

Description

The MAX96705COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96705 16-bit GMSL serializer with high-immunity/bandwidth mode, coax/STP cable drive, and automotive and transportation applications. This kit includes a MAX96705 evaluation board, a MAX96705 daughter board, a coaxial cable, and a shielded twisted pair (STP) cable. The MAX96705 evaluation board is designed to evaluate the MAX96705 serializer, which is a high-speed, low-power, 16-bit GMSL serializer with high-immunity/bandwidth mode. The MAX96705 daughter board is designed to evaluate the MAX96705 serializer with coaxial and STP cable drive. The coaxial cable and STP cable are included to evaluate the MAX96705 serializer with coaxial and STP cable drive. This evaluation kit is ideal for automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX96705
  • Function
    Serializer
  • Utilized IC / Part
    MAX96705
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining