web counter

Maxim Integrated MAX96711COAXEVKIT#EVAL BOARD FOR MAX96711

Maxim Integrated MAX96711COAXEVKIT# Reference Design 2
Maxim Integrated MAX96711COAXEVKIT# Reference Design 1
Maxim Integrated MAX96711COAXEVKIT# Reference Design 2
Maxim Integrated MAX96711COAXEVKIT# Reference Design 1
Maxim Integrated MAX96711COAXEVKIT# Reference Design 1
Maxim Integrated MAX96711COAXEVKIT# Reference Design 2

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveAutomotive Camera

ECAD Model:

Description

The MAX96711COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96711 16-bit GMSL serializer with high-immunity/bandwidth mode, coax/STP cable drive, and automotive and transportation applications. This kit includes a MAX96711 serializer, a MAX96711 deserializer, a coax/STP cable, and a USB-to-I2C adapter. The MAX96711 serializer is a high-performance, low-power, 16-bit GMSL serializer with a high-immunity/bandwidth mode that supports up to 8 Gbps data rate. It is designed for automotive and transportation applications, and is capable of driving up to 50m of coax/STP cable. The MAX96711 deserializer is a low-power, 16-bit GMSL deserializer with a high-immunity/bandwidth mode that supports up to 8 Gbps data rate. The USB-to-I2C adapter allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools and documentation to help users evaluate the MAX96711 serializer and deserializer.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Serializer
  • Utilized IC / Part
    MAX96711
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining