web counter

Maxim Integrated MAX96707COAXEVKIT#GMSL SERIALIZER WITH HBM AND HIM

Maxim Integrated MAX96707COAXEVKIT# Reference Design 5
Maxim Integrated MAX96707COAXEVKIT# Reference Design 1
Maxim Integrated MAX96707COAXEVKIT# Reference Design 2
Maxim Integrated MAX96707COAXEVKIT# Reference Design 3
Maxim Integrated MAX96707COAXEVKIT# Reference Design 4
Maxim Integrated MAX96707COAXEVKIT# Reference Design 5
Maxim Integrated MAX96707COAXEVKIT# Reference Design 1
Maxim Integrated MAX96707COAXEVKIT# Reference Design 1
Maxim Integrated MAX96707COAXEVKIT# Reference Design 2
Maxim Integrated MAX96707COAXEVKIT# Reference Design 3
Maxim Integrated MAX96707COAXEVKIT# Reference Design 4
Maxim Integrated MAX96707COAXEVKIT# Reference Design 5

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveAutomotive Camera

ECAD Model:

Description

The Maxim Integrated MAX96707COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96707 14-Bit GMSL Serializer with High Immunity/Bandwidth Mode and Coax/STP Cable Drive, Automotive and Transportation. This kit provides a complete platform for evaluating the performance of the MAX96707 serializer in automotive and transportation applications. It includes a MAX96707 evaluation board, a coaxial cable, and a shielded twisted pair (STP) cable. The evaluation board features a wide range of connectors and test points for easy evaluation of the serializer's performance. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX96707COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high immunity and bandwidth.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Serializer
  • Utilized IC / Part
    MAX96707
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining