web counter

Maxim Integrated MAX96706COAXEVKIT#EVAL KIT FOR MAX96706

Maxim Integrated MAX96706COAXEVKIT# Reference Design 6
Maxim Integrated MAX96706COAXEVKIT# Reference Design 1
Maxim Integrated MAX96706COAXEVKIT# Reference Design 2
Maxim Integrated MAX96706COAXEVKIT# Reference Design 3
Maxim Integrated MAX96706COAXEVKIT# Reference Design 4
Maxim Integrated MAX96706COAXEVKIT# Reference Design 5
Maxim Integrated MAX96706COAXEVKIT# Reference Design 6
Maxim Integrated MAX96706COAXEVKIT# Reference Design 1
Maxim Integrated MAX96706COAXEVKIT# Reference Design 1
Maxim Integrated MAX96706COAXEVKIT# Reference Design 2
Maxim Integrated MAX96706COAXEVKIT# Reference Design 3
Maxim Integrated MAX96706COAXEVKIT# Reference Design 4
Maxim Integrated MAX96706COAXEVKIT# Reference Design 5
Maxim Integrated MAX96706COAXEVKIT# Reference Design 6

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveAutomotive Camera

ECAD Model:

Description

The MAX96706COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96706 14-bit GMSL deserializer with coax or STP cable input. This kit is designed for automotive and transportation applications. It includes the MAX96706 deserializer, a coax or STP cable, and a USB-to-I2C adapter. The MAX96706 deserializer is a high-speed, low-power, automotive-grade device that supports up to four lanes of GMSL serial data. It features a wide input voltage range of 3.3V to 5.5V, and supports data rates up to 2.5 Gbps. The kit also includes a USB-to-I2C adapter, which allows for easy connection to a PC for configuration and control. The MAX96706COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high-speed, low-power, and reliable data transmission.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX96706
  • Function
    Deserializer
  • Utilized IC / Part
    MAX96706
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining