web counter

Maxim Integrated MAX96708COAXEVKIT#14-BIT GMSL DE-SERIALIZER WITH H

Maxim Integrated MAX96708COAXEVKIT# Reference Design 2
Maxim Integrated MAX96708COAXEVKIT# Reference Design 1
Maxim Integrated MAX96708COAXEVKIT# Reference Design 2
Maxim Integrated MAX96708COAXEVKIT# Reference Design 1
Maxim Integrated MAX96708COAXEVKIT# Reference Design 1
Maxim Integrated MAX96708COAXEVKIT# Reference Design 2

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveAutomotive Camera

ECAD Model:

Description

The MAX96708COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96708 14-bit GMSL deserializer with coax or STP cable input. This kit is designed for automotive and transportation applications and provides a complete solution for evaluating the MAX96708. The kit includes a MAX96708 evaluation board, a MAX96708 daughter board, a coax or STP cable, and a USB-to-serial adapter. The evaluation board features a USB-to-serial adapter, a power supply, and a MAX96708 daughter board. The daughter board includes a MAX96708 deserializer, a coax or STP cable connector, and a power supply. The kit also includes a USB-to-serial adapter for connecting the evaluation board to a PC. The MAX96708 deserializer is capable of receiving data from up to four cameras over a single coax or STP cable. The evaluation board also includes a power supply and a USB-to-serial adapter for connecting the evaluation board to a PC. The MAX96708COAXEVKIT-COAXEVKIT# is an ideal solution for evaluating the MAX96708 deserializer in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Deserializer
  • Utilized IC / Part
    MAX96708
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining