web counter

Microchip Technology KSZ8999-EVALBOARD EVALUATION FOR KSZ8999

Microchip Technology KSZ8999-EVAL Reference Design 9
Microchip Technology KSZ8999-EVAL Reference Design 1
Microchip Technology KSZ8999-EVAL Reference Design 2
Microchip Technology KSZ8999-EVAL Reference Design 3
Microchip Technology KSZ8999-EVAL Reference Design 4
Microchip Technology KSZ8999-EVAL Reference Design 5
Microchip Technology KSZ8999-EVAL Reference Design 6
Microchip Technology KSZ8999-EVAL Reference Design 7
Microchip Technology KSZ8999-EVAL Reference Design 8
Microchip Technology KSZ8999-EVAL Reference Design 9
Microchip Technology KSZ8999-EVAL Reference Design 1
Microchip Technology KSZ8999-EVAL Reference Design 1
Microchip Technology KSZ8999-EVAL Reference Design 2
Microchip Technology KSZ8999-EVAL Reference Design 3
Microchip Technology KSZ8999-EVAL Reference Design 4
Microchip Technology KSZ8999-EVAL Reference Design 5
Microchip Technology KSZ8999-EVAL Reference Design 6
Microchip Technology KSZ8999-EVAL Reference Design 7
Microchip Technology KSZ8999-EVAL Reference Design 8
Microchip Technology KSZ8999-EVAL Reference Design 9

Applications:

Interface >

Ethernet Interfaces

End Products:

IndustrialIndustrial Gateway - Router

ECAD Model:

Description

The Microchip Technology KSZ8999-EVAL Evaluation Board is designed for use with the KSZ8999 Ethernet Switch, an industrial grade switch that provides high-performance, low-power, and cost-effective solutions for Ethernet applications. The board features a comprehensive set of features, including a full-featured 10/100/1000 Mbps Ethernet switch, a high-speed SPI interface, and a wide range of power management features. The board also includes a variety of connectors and headers for easy connection to external devices. The board is designed to provide a reliable and robust platform for testing and evaluating the KSZ8999 Ethernet Switch.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    1 Weeks
  • Package / Case
    100
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    KSZ8999
  • Function
    Ethernet Controller (PHY and MAC)
  • Utilized IC / Part
    KSZ8999
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    9 Ports, 100BASE-TX/100BASE-FX/10BASE-T
  • Embedded
    No
  • Secondary Attributes
    MII/SNI
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining