web counter

Microchip Technology KSZ8851SNL-EVALBOARD EVALUATION KSZ8851SNL

Microchip Technology KSZ8851SNL-EVAL Reference Design 5
Microchip Technology KSZ8851SNL-EVAL Reference Design 1
Microchip Technology KSZ8851SNL-EVAL Reference Design 2
Microchip Technology KSZ8851SNL-EVAL Reference Design 3
Microchip Technology KSZ8851SNL-EVAL Reference Design 4
Microchip Technology KSZ8851SNL-EVAL Reference Design 5
Microchip Technology KSZ8851SNL-EVAL Reference Design 1
Microchip Technology KSZ8851SNL-EVAL Reference Design 1
Microchip Technology KSZ8851SNL-EVAL Reference Design 2
Microchip Technology KSZ8851SNL-EVAL Reference Design 3
Microchip Technology KSZ8851SNL-EVAL Reference Design 4
Microchip Technology KSZ8851SNL-EVAL Reference Design 5

Applications:

Interface >

Ethernet Interfaces

End Products:

IndustrialWiMAX/Wireless BroadbandIndustrial Gateway - RouterIndustrial

ECAD Model:

Description

The Microchip Technology KSZ8851SNL-EVAL is an evaluation board designed to evaluate the performance of the KSZ8851SNL single-port Ethernet controller with SPI interface. It is designed for industrial temperature range applications and features a wide range of features, including a 10/100 Mbps Ethernet PHY, an SPI interface, and a low-power consumption design. The board also includes a variety of on-board components, such as LEDs, switches, and a USB connector, to facilitate easy evaluation and testing. The board is also RoHS compliant and is designed to meet the requirements of industrial temperature range applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Cable
  • Packaging
    Bulk
  • Series
    LinkMD®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    KSZ8851
  • Function
    Ethernet Controller (PHY and MAC)
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Utilized IC / Part
    KSZ8851SNL
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Port, 100BASE-TX/10BASE-T
  • Embedded
    No
  • Secondary Attributes
    SPI Interface, LinkMD Cable Diagnostics
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN POS ADJ 500MA 8DFN1000BUY
Microchip TechnologyEthernet CTLR Single Chip 10Mbps/100Mbps 3.3V Automotive 32-Pin QFN EP Tray189RFQ
Microchip TechnologyIC REG LINEAR POS ADJ 500MA 8DFN5000RFQ
Microchip TechnologyIC ETHERNET CTLR 1PORT PCI 32MLF5RFQ
Microchip TechnologyEthernet CTLR Single Chip 10Mbps/100Mbps 3.3V 32-Pin QFN EP490BUY
Microchip TechnologyIC REG LDO ADJ 0.5A 8SOIC10BUY
Microchip TechnologyIC CTLR MAC/PHY NON-PCI 32-MLF1000RFQ