web counter

Microchip Technology EVB-LAN9354EVAL BOARD FOR LAN9354

Microchip Technology EVB-LAN9354 Reference Design 11
Microchip Technology EVB-LAN9354 Reference Design 1
Microchip Technology EVB-LAN9354 Reference Design 2
Microchip Technology EVB-LAN9354 Reference Design 3
Microchip Technology EVB-LAN9354 Reference Design 4
Microchip Technology EVB-LAN9354 Reference Design 5
Microchip Technology EVB-LAN9354 Reference Design 6
Microchip Technology EVB-LAN9354 Reference Design 7
Microchip Technology EVB-LAN9354 Reference Design 8
Microchip Technology EVB-LAN9354 Reference Design 9
Microchip Technology EVB-LAN9354 Reference Design 10
Microchip Technology EVB-LAN9354 Reference Design 11
Microchip Technology EVB-LAN9354 Reference Design 1
Microchip Technology EVB-LAN9354 Reference Design 1
Microchip Technology EVB-LAN9354 Reference Design 2
Microchip Technology EVB-LAN9354 Reference Design 3
Microchip Technology EVB-LAN9354 Reference Design 4
Microchip Technology EVB-LAN9354 Reference Design 5
Microchip Technology EVB-LAN9354 Reference Design 6
Microchip Technology EVB-LAN9354 Reference Design 7
Microchip Technology EVB-LAN9354 Reference Design 8
Microchip Technology EVB-LAN9354 Reference Design 9
Microchip Technology EVB-LAN9354 Reference Design 10
Microchip Technology EVB-LAN9354 Reference Design 11

Applications:

Interface >

Ethernet Interfaces

End Products:

Communications and TelecomEmbedded ElectronicsIndustrial

ECAD Model:

Description

The Microchip Technology EVB-LAN9354 is an evaluation board for the LAN9354 3-Port 10/100 Managed Ethernet Switch with Single RMII. This board is designed to provide a platform for testing and evaluating the features and performance of the LAN9354 switch. It features three 10/100 Ethernet ports, a single RMII interface, and a variety of other features such as LED indicators, push buttons, and a power supply. The board also includes a comprehensive set of software tools and documentation to help users quickly and easily evaluate the switch. The EVB-LAN9354 is ideal for applications in communications and telecom, such as industrial automation, medical, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    100
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LAN9354
  • Function
    Ethernet
  • Utilized IC / Part
    LAN9354
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3-Channel (Triple)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADUM1250ARZ - Digital Isolator, Dual, 2 Channel, 150 ns, 3 V, 5.5 V, SOIC, 8 Pins0RFQ
NXP SemiconductorsMCU 16-bit/32-bit ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin LQFP16317RFQ
Analog Devices Inc.ANALOG DEVICES ADUM1401BRWZ Digital Isolator, Quad, 4, 50 ns, 2.7 V, 5.5 V, SOIC, 16 Pins0RFQ
Analog Devices Inc.ANALOG DEVICES AD8553ARMZ Instrument Amplifier, 1, 4 V, 1.8V to 5.5V, MSOP10RFQ