web counter

Microchip Technology KSZ8795CLXD-EVALEVAL BOARD FOR KSZ8795CLXD

Microchip Technology KSZ8795CLXD-EVAL Reference Design 12
Microchip Technology KSZ8795CLXD-EVAL Reference Design 1
Microchip Technology KSZ8795CLXD-EVAL Reference Design 2
Microchip Technology KSZ8795CLXD-EVAL Reference Design 3
Microchip Technology KSZ8795CLXD-EVAL Reference Design 4
Microchip Technology KSZ8795CLXD-EVAL Reference Design 5
Microchip Technology KSZ8795CLXD-EVAL Reference Design 6
Microchip Technology KSZ8795CLXD-EVAL Reference Design 7
Microchip Technology KSZ8795CLXD-EVAL Reference Design 8
Microchip Technology KSZ8795CLXD-EVAL Reference Design 9
Microchip Technology KSZ8795CLXD-EVAL Reference Design 10
Microchip Technology KSZ8795CLXD-EVAL Reference Design 11
Microchip Technology KSZ8795CLXD-EVAL Reference Design 12
Microchip Technology KSZ8795CLXD-EVAL Reference Design 1
Microchip Technology KSZ8795CLXD-EVAL Reference Design 1
Microchip Technology KSZ8795CLXD-EVAL Reference Design 2
Microchip Technology KSZ8795CLXD-EVAL Reference Design 3
Microchip Technology KSZ8795CLXD-EVAL Reference Design 4
Microchip Technology KSZ8795CLXD-EVAL Reference Design 5
Microchip Technology KSZ8795CLXD-EVAL Reference Design 6
Microchip Technology KSZ8795CLXD-EVAL Reference Design 7
Microchip Technology KSZ8795CLXD-EVAL Reference Design 8
Microchip Technology KSZ8795CLXD-EVAL Reference Design 9
Microchip Technology KSZ8795CLXD-EVAL Reference Design 10
Microchip Technology KSZ8795CLXD-EVAL Reference Design 11
Microchip Technology KSZ8795CLXD-EVAL Reference Design 12

Applications:

Interface >

Ethernet Interfaces

End Products:

IndustrialWiMAX/Wireless BroadbandAutomatic ControlIndustrial Gateway - RouterAutomotiveIndustrial

ECAD Model:

Description

The Microchip Technology KSZ8795CLXD-EVAL is an evaluation board for the KSZ8765 integrated 5-port managed switch with 4 10/100 copper ports and port 5 GMII/RGMII/MII/RMII up-link interface. This board is designed for industrial temperature range applications and is capable of providing reliable and secure network connectivity. It features a wide range of features such as port-based VLANs, QoS, IGMP snooping, port mirroring, and port-based rate limiting. The board also supports a variety of protocols such as SNMP, RMON, and DHCP. The board is designed to be easy to use and configure, making it ideal for industrial applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    KSZ8795
  • Function
    Ethernet Controller (PHY and MAC)
  • Utilized IC / Part
    KSZ8795CLX
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC TXRX ETHERNET 48QFN4RFQ
Microchip TechnologyIC TRANSCEIVER FULL 4/4 48QFN0RFQ
Microchip TechnologyIC TXRX ETHERNET 48QFN1000RFQ
Microchip TechnologyIC TRANSCEIVER FULL 4/4 48FN1800RFQ
Microchip TechnologyIC TRANSCEIVER FULL 4/4 48FN3262RFQ
Microchip TechnologyIC TRANSCEIVER FULL 4/4 48FN210RFQ
Microchip TechnologyIC TXRX 4/4 ETHERNET FULL 48QFN220RFQ
Microchip TechnologyIC TRANSCEIVER FULL 4/4 48QFN0RFQ
Microchip TechnologyEthernet TXRX Single Chip 1-Port 1.8V/2.5V/3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP180RFQ
Microchip TechnologyIC TXRX 4/4 ETHERNET FULL 48QFN149RFQ
Microchip TechnologyIC TRANSCEIVER FULL 4/4 48FN1040BUY
Load more