web counter

Microchip Technology KSZ8895FMQ-EVALEVAL BOARD, KSZ8895FMQ ETHERNET SWITCH

Microchip Technology KSZ8895FMQ-EVAL Reference Design 8
Microchip Technology KSZ8895FMQ-EVAL Reference Design 1
Microchip Technology KSZ8895FMQ-EVAL Reference Design 2
Microchip Technology KSZ8895FMQ-EVAL Reference Design 3
Microchip Technology KSZ8895FMQ-EVAL Reference Design 4
Microchip Technology KSZ8895FMQ-EVAL Reference Design 5
Microchip Technology KSZ8895FMQ-EVAL Reference Design 6
Microchip Technology KSZ8895FMQ-EVAL Reference Design 7
Microchip Technology KSZ8895FMQ-EVAL Reference Design 8
Microchip Technology KSZ8895FMQ-EVAL Reference Design 1
Microchip Technology KSZ8895FMQ-EVAL Reference Design 1
Microchip Technology KSZ8895FMQ-EVAL Reference Design 2
Microchip Technology KSZ8895FMQ-EVAL Reference Design 3
Microchip Technology KSZ8895FMQ-EVAL Reference Design 4
Microchip Technology KSZ8895FMQ-EVAL Reference Design 5
Microchip Technology KSZ8895FMQ-EVAL Reference Design 6
Microchip Technology KSZ8895FMQ-EVAL Reference Design 7
Microchip Technology KSZ8895FMQ-EVAL Reference Design 8

Applications:

Interface >

Ethernet Interfaces

End Products:

IndustrialWiMAX/Wireless BroadbandAutomatic ControlIndustrial Gateway - RouterAutomotiveIndustrial

ECAD Model:

Description

The Microchip Technology KSZ8895FMQ-EVAL Evaluation Board is a powerful and versatile tool for evaluating the features and performance of the KSZ8895FMQ, a highly-integrated, Layer 2-managed, five-port switch and Industrial Ethernet controller. The board features a full-featured, managed switch with five 10/100 Mbps Ethernet ports, two of which are equipped with RJ45 connectors and three with MII/RMII connectors. The board also includes a USB port for programming and debugging, as well as a JTAG port for debugging. The board is designed to provide a complete, easy-to-use platform for evaluating the features and performance of the KSZ8895FMQ. It is ideal for applications such as industrial automation, building automation, and other Ethernet-based applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Published
    2014
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    KSZ8895
  • Function
    Ethernet Controller (PHY and MAC)
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    KSZ8895FMQ
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining