web counter

Microchip Technology MA160019PLUG-IN MODULE

Microchip Technology MA160019 Reference Design 4
Microchip Technology MA160019 Reference Design 1
Microchip Technology MA160019 Reference Design 2
Microchip Technology MA160019 Reference Design 3
Microchip Technology MA160019 Reference Design 4
Microchip Technology MA160019 Reference Design 1
Microchip Technology MA160019 Reference Design 1
Microchip Technology MA160019 Reference Design 2
Microchip Technology MA160019 Reference Design 3
Microchip Technology MA160019 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA160019-MA160019, MA160019, PIC16F19197 LCD Plug-in Module (PIM) Demonstration Board is a computer and peripheral device designed to demonstrate the capabilities of the PIC16F19197 microcontroller. The board features a 2.4-inch TFT LCD display, a PIC16F19197 microcontroller, and a variety of peripherals, including a USB port, an SD card slot, and a 3-axis accelerometer. The board also includes a variety of software libraries and example projects to help users get started quickly. The board is ideal for use in embedded systems, robotics, and other applications that require a graphical user interface.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Plug-In Module (PIM)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents