web counter

MikroElektronika MIKROE-3475MCU CARD FOR STM32 STM32F437ZG

MikroElektronika MIKROE-3475 Reference Design 1
MikroElektronika MIKROE-3475 Reference Design 1
MikroElektronika MIKROE-3475 Reference Design 1
MikroElektronika MIKROE-3475 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3475 is a MCU card for STM32 STM32F437ZG computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M4 processor, a high-speed USB 2.0 interface, and a wide range of peripherals, including a CAN bus, UART, SPI, I2C, and GPIO. The card also features a wide range of development tools, including an integrated debugger, a comprehensive library of drivers, and a range of software development tools. The MIKROE-3475 is an ideal choice for embedded applications, providing a powerful and reliable platform for development.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F437ZGT6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyStandard Clock Oscillators Low-Jitter I2C/SPI CMOS -55-125C,10ppm0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyStandard Clock Oscillators Low-Jitter I2C/SPI CMOS -55-125C,10ppm0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyStandard Clock Oscillators Crystal-less Clock Gen.,-40-85C, 25ppm0RFQ
Microchip TechnologyStandard Clock Oscillators Crystal-less Clock Gen.,-40-85C, 25ppm0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Load more