web counter

MikroElektronika MIKROE-3537MCU CARD 29 FOR STM32 STM32F446R

MikroElektronika MIKROE-3537 Reference Design 1
MikroElektronika MIKROE-3537 Reference Design 1
MikroElektronika MIKROE-3537 Reference Design 1
MikroElektronika MIKROE-3537 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3537 MCU Card 29 for STM32 STM32F446RE is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of 180 MHz, and a wide range of peripherals including USB, Ethernet, CAN, and UART. The card also includes a comprehensive set of development tools, including an integrated development environment, debugging tools, and a library of example projects. The card is ideal for applications such as motor control, industrial automation, and robotics. It is also compatible with a variety of operating systems, including Windows, Linux, and Android.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F446RE
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC TXRX ETHERNET 24QFN4970RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL35000RFQ
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC12RFQ
Microchip TechnologyIC TRANSCEIVER FULL 2/2 24SQFN0RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-82174BUY
Microchip TechnologyIC TRANSCEIVER FULL 2/2 24SQFN10000RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8268BUY
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY