web counter

MikroElektronika MIKROE-3554MCU CARD 3 FOR TIVA TM4C129EKCPD

MikroElektronika MIKROE-3554 Reference Design 3
MikroElektronika MIKROE-3554 Reference Design 1
MikroElektronika MIKROE-3554 Reference Design 2
MikroElektronika MIKROE-3554 Reference Design 3
MikroElektronika MIKROE-3554 Reference Design 1
MikroElektronika MIKROE-3554 Reference Design 1
MikroElektronika MIKROE-3554 Reference Design 2
MikroElektronika MIKROE-3554 Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3554 MCU Card 3 for TIVA TM4C129EKCPDT is a powerful and versatile development board for embedded applications. It features a 32-bit ARM Cortex-M4F processor with 256KB of Flash memory and 32KB of SRAM. The board also includes a wide range of peripherals, including a 10/100 Ethernet controller, USB 2.0 host and device ports, CAN bus, and a variety of digital and analog I/O. The board is compatible with the TivaWare software development kit, which provides a comprehensive set of libraries and drivers for developing applications on the board. The board also includes a MikroProg programmer/debugger, which allows for easy programming and debugging of applications. The MIKROE-3554 is an ideal platform for developing embedded applications for a variety of applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    Tiva™ C
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    TM4C129EKCPDT
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS CD4017BM96 DECADE COUNTER/DIVIDER, CMOS, SOIC162570RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN74HC595D - Shift Register, HC Family, 74HC595, Serial to Parallel, 1 Element, 8 bit, SOIC, 16 Pins9638RFQ