web counter

MikroElektronika MIKROE-3552MCU CARD 3 FOR TIVA TM4C1294KCPD

MikroElektronika MIKROE-3552 Reference Design 1
MikroElektronika MIKROE-3552 Reference Design 1
MikroElektronika MIKROE-3552 Reference Design 1
MikroElektronika MIKROE-3552 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3552 MCU Card 3 for TIVA TM4C1294KCPDT is a powerful and versatile development board for embedded applications. It features a 32-bit ARM Cortex-M4F processor with 256KB of Flash memory and 32KB of SRAM. The board also includes a wide range of peripherals, including a 10/100 Ethernet controller, USB 2.0 host and device ports, CAN bus, and a variety of digital and analog I/O. The board is compatible with the TivaWare software development kit, allowing users to quickly and easily develop applications for the board. The board also includes a JTAG connector for debugging and programming. The MIKROE-3552 is an ideal choice for embedded applications requiring high performance and flexibility.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    Tiva™ C
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    TM4C1294KCPDT
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining