web counter

MikroElektronika MIKROE-3476MCU CARD FOR STM32 STM32F767ZG

MikroElektronika MIKROE-3476 Reference Design 1
MikroElektronika MIKROE-3476 Reference Design 1
MikroElektronika MIKROE-3476 Reference Design 1
MikroElektronika MIKROE-3476 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3476 is a MCU card for STM32 STM32F767ZG computers and peripherals. It is a powerful and versatile card that is designed to provide users with a wide range of features and capabilities. It features a 32-bit ARM Cortex-M7 processor with a maximum clock speed of 216 MHz, 1 MB of Flash memory, and 512 KB of SRAM. It also includes a variety of peripherals such as USB, Ethernet, CAN, and UART. The card also includes a variety of development tools such as the MikroElektronika IDE, which allows users to quickly and easily develop applications for the card. The MIKROE-3476 is an ideal choice for those looking for a powerful and versatile MCU card for their STM32 STM32F767ZG computers and peripherals.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F7
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    STM32F767ZGT6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorInverters Inverter4997BUY
ON SemiconductorIC INVERTER SGL ULP SC70-50BUY