web counter

MikroElektronika MIKROE-3473MCU CARD FOR STM32 STM32F407ZG

MikroElektronika MIKROE-3473 Reference Design 1
MikroElektronika MIKROE-3473 Reference Design 1
MikroElektronika MIKROE-3473 Reference Design 1
MikroElektronika MIKROE-3473 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3473 is a MCU Card for STM32 STM32F407ZG Computers and Peripherals. It is a powerful and versatile development board that is designed to help users quickly and easily develop embedded applications. It features a 32-bit ARM Cortex-M4 processor with FPU, a wide range of peripherals, and a comprehensive set of development tools. The board is equipped with a wide range of I/O ports, including USB, Ethernet, CAN, and UART, as well as a variety of analog and digital interfaces. It also includes a comprehensive set of development tools, including an integrated debugger, compiler, and IDE. The board is ideal for a wide range of applications, including industrial automation, robotics, and medical devices.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F407ZGT6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyStandard Clock Oscillators MEMS Clock Gen 25ppm0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyIC TXRX CAN VIO 8SO8000RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyMEMS OSC XO 2.25V-3.6V 6VDFN0RFQ
Microchip TechnologyStandard Clock Oscillators Crystal-less Clock Gen.,-40-85C, 25ppm0RFQ
Load more