web counter

Microchip Technology MA180018MODULE PLUG-IN 18F85J11

Microchip Technology MA180018 Reference Design 4
Microchip Technology MA180018 Reference Design 1
Microchip Technology MA180018 Reference Design 2
Microchip Technology MA180018 Reference Design 3
Microchip Technology MA180018 Reference Design 4
Microchip Technology MA180018 Reference Design 1
Microchip Technology MA180018 Reference Design 1
Microchip Technology MA180018 Reference Design 2
Microchip Technology MA180018 Reference Design 3
Microchip Technology MA180018 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA180018-MA180018, MA180018, PIC18F85J11 Plug-In Module (PIM) for PICDEM PIC18 Explorer Demonstration Board is a powerful and versatile tool for exploring the capabilities of the PIC18F85J11 microcontroller. This PIM is designed to plug into the PICDEM PIC18 Explorer Demonstration Board, allowing users to quickly and easily develop and test their applications. The PIM features a wide range of peripherals, including an 8-bit A/D converter, two 8-bit timers, a UART, and an I2C interface. It also includes a USB port for programming and debugging, as well as a JTAG port for in-circuit debugging. The PIM is an ideal tool for learning and experimenting with the PIC18F85J11 microcontroller, and is a great way to get started with embedded systems development.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Number of Pins
    84
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Plug-In Module (PIM)
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining