web counter

Microchip Technology MA180021MODULE PLUG-IN 18F87J50 FS USB

Microchip Technology MA180021 Reference Design 5
Microchip Technology MA180021 Reference Design 1
Microchip Technology MA180021 Reference Design 2
Microchip Technology MA180021 Reference Design 3
Microchip Technology MA180021 Reference Design 4
Microchip Technology MA180021 Reference Design 5
Microchip Technology MA180021 Reference Design 1
Microchip Technology MA180021 Reference Design 1
Microchip Technology MA180021 Reference Design 2
Microchip Technology MA180021 Reference Design 3
Microchip Technology MA180021 Reference Design 4
Microchip Technology MA180021 Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA180021-MA180021, MA180021, PIC18F87J50 Full Speed USB PIC18F87J50 FS USB Demo Board is a powerful and versatile computer peripheral designed to help developers quickly and easily evaluate the features of the PIC18F87J50 microcontroller. This demo board features a full-speed USB interface, allowing for easy connection to a PC or laptop. It also includes a variety of peripherals, such as an LCD display, LEDs, push buttons, and a potentiometer, to help developers test and debug their code. The board also includes a USB-to-serial converter, allowing for easy communication with the microcontroller. With its wide range of features, the MA180021-MA180021, MA180021, PIC18F87J50 Full Speed USB PIC18F87J50 FS USB Demo Board is an ideal tool for developers looking to quickly and easily evaluate the features of the PIC18F87J50 microcontroller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Number of Pins
    84
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    8
  • Accessory Type
    Plug-In Module (PIM)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining