web counter

Microchip Technology MA240036PIC24FJ128GB204 Microcontroller Plug-in-Module for Explorer 16

Microchip Technology MA240036 Reference Design 4
Microchip Technology MA240036 Reference Design 1
Microchip Technology MA240036 Reference Design 2
Microchip Technology MA240036 Reference Design 3
Microchip Technology MA240036 Reference Design 4
Microchip Technology MA240036 Reference Design 1
Microchip Technology MA240036 Reference Design 1
Microchip Technology MA240036 Reference Design 2
Microchip Technology MA240036 Reference Design 3
Microchip Technology MA240036 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA240036-MA240036, MA240036, PIC24FJ128GB204 Plug-In Module (PIM) Demonstration Board is a powerful and versatile tool for developing and testing embedded applications. It is designed to provide a comprehensive platform for evaluating the features and performance of the PIC24FJ128GB204 microcontroller. The board includes a wide range of peripherals, including a USB port, an LCD display, an SD card slot, and a variety of analog and digital I/O. The board also includes a comprehensive set of development tools, including a debugger, a compiler, and a simulator. The board is ideal for developing and testing applications in the automotive, industrial, medical, and consumer markets.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Plug-In Module (PIM)
  • Core Architecture
    PIC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Power Switch ICs - POE / LAN LTC4263 - Single IEEE 802.3af Compliant PSE Controller with Internal Switch122RFQ