web counter

Microchip Technology MA240037PIC24FJ128GA204 Microcontroller Plug-in Module

Microchip Technology MA240037 Reference Design 5
Microchip Technology MA240037 Reference Design 1
Microchip Technology MA240037 Reference Design 2
Microchip Technology MA240037 Reference Design 3
Microchip Technology MA240037 Reference Design 4
Microchip Technology MA240037 Reference Design 5
Microchip Technology MA240037 Reference Design 1
Microchip Technology MA240037 Reference Design 1
Microchip Technology MA240037 Reference Design 2
Microchip Technology MA240037 Reference Design 3
Microchip Technology MA240037 Reference Design 4
Microchip Technology MA240037 Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA240037-MA240037, MA240037, PIC24FJ128GA204 Plug-In Module (PIM) Demonstration Board is a powerful and versatile tool for developing and testing applications with the PIC24FJ128GA204 microcontroller. This board features a wide range of peripherals, including a USB port, an LCD display, a temperature sensor, and a variety of other I/O ports. The board also includes a PICkit 3 programmer/debugger, allowing users to quickly and easily program and debug their applications. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration of the microcontroller. With its wide range of features and capabilities, the MA240037-MA240037, MA240037, PIC24FJ128GA204 Plug-In Module (PIM) Demonstration Board is an ideal tool for developing and testing applications with the PIC24FJ128GA204 microcontroller.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Plug-In Module (PIM)
  • Core Architecture
    PIC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining