web counter

Microchip Technology MA240038MODULE PIM PIC24FJ256GB410

Microchip Technology MA240038 Reference Design 4
Microchip Technology MA240038 Reference Design 1
Microchip Technology MA240038 Reference Design 2
Microchip Technology MA240038 Reference Design 3
Microchip Technology MA240038 Reference Design 4
Microchip Technology MA240038 Reference Design 1
Microchip Technology MA240038 Reference Design 1
Microchip Technology MA240038 Reference Design 2
Microchip Technology MA240038 Reference Design 3
Microchip Technology MA240038 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA240038-MA240038, MA240038, PIC24FJ256GB410 Plug-In Module (PIM) Demonstration Board is a powerful and versatile tool for developing and testing embedded applications. It is designed to provide a comprehensive platform for evaluating the features and performance of the PIC24FJ256GB410 microcontroller. The board includes a wide range of peripherals, including a USB port, an LCD display, an SD card slot, and a variety of analog and digital I/O. The board also includes a comprehensive set of development tools, including a debugger, a compiler, and a simulator. The board is ideal for developing and testing applications for a wide range of embedded applications, including automotive, industrial, and consumer applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Number of Pins
    100
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Plug-In Module (PIM)
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining