web counter

Microchip Technology MA320011MODULE PLUG-IN PIC32MX250F128D

Microchip Technology MA320011 Reference Design 4
Microchip Technology MA320011 Reference Design 1
Microchip Technology MA320011 Reference Design 2
Microchip Technology MA320011 Reference Design 3
Microchip Technology MA320011 Reference Design 4
Microchip Technology MA320011 Reference Design 1
Microchip Technology MA320011 Reference Design 1
Microchip Technology MA320011 Reference Design 2
Microchip Technology MA320011 Reference Design 3
Microchip Technology MA320011 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA320011-MA320011, MA320011, PIC32MX250F128D Plug-In Module (PIM) Demonstration Board is a powerful and versatile computer and peripheral device designed to help developers and engineers quickly and easily evaluate and develop applications for the PIC32MX250F128D microcontroller. The board features a wide range of peripherals, including a USB 2.0 port, an Ethernet port, an LCD display, an audio codec, and a variety of other I/O ports. The board also includes a comprehensive suite of development tools, including a debugger, a compiler, and a simulator. The board is designed to be used with the Microchip MPLAB X Integrated Development Environment (IDE) and is compatible with a variety of third-party development tools. The board is ideal for a wide range of applications, including embedded systems, industrial automation, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Number of Pins
    100
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3.6V
  • Accessory Type
    Plug-In Module (PIM)
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining