web counter

Microchip Technology MA330016MODULE DSPIC33 44P-100P QFP GP

Microchip Technology MA330016 Reference Design 4
Microchip Technology MA330016 Reference Design 1
Microchip Technology MA330016 Reference Design 2
Microchip Technology MA330016 Reference Design 3
Microchip Technology MA330016 Reference Design 4
Microchip Technology MA330016 Reference Design 1
Microchip Technology MA330016 Reference Design 1
Microchip Technology MA330016 Reference Design 2
Microchip Technology MA330016 Reference Design 3
Microchip Technology MA330016 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Microchip Technology MA330016-MA330016, MA330016, dsPIC33FJ32GP204 plug-In-Module (PIM) Demonstration Board is a powerful and versatile computer and peripheral device designed to help developers and engineers quickly and easily evaluate the performance of the dsPIC33FJ32GP204 microcontroller. The board features a wide range of peripherals, including a USB port, an LCD display, an audio amplifier, and a variety of other I/O ports. The board also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. The board is designed to be used with the dsPIC33FJ32GP204 microcontroller, and is ideal for prototyping and development of embedded applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Number of Pins
    100
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3.6V
  • Accessory Type
    Plug-In Module (PIM)
  • Core Architecture
    dsPIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining