MikroElektronika MIKROE-3472MCU CARD FOR STM32 STM32F217ZG
Description
The MikroElektronika MIKROE-3472 is a MCU Card for STM32 STM32F217ZG Computers and Peripherals. It is a powerful and versatile card that is designed to provide users with a wide range of features and capabilities. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 180 MHz, and a wide range of peripherals including USB, Ethernet, CAN, UART, SPI, I2C, and more. The card also includes a comprehensive set of development tools, including an integrated development environment, debugging tools, and a library of example projects. The MIKROE-3472 is an ideal choice for embedded applications that require high performance and flexibility.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Mounting TypeFixed
- SeriesSTM32F2
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M3
- Utilized IC / PartSTM32F217ZGT6
- ContentsBoard(s)
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Analog to Digital Converters - ADC 12-bit SPI Sgl Chl | 5 | RFQ | |
| Microchip Technology | IC OPAMP 2.5V DUAL R-R 8SOIC | 3300 | RFQ | |
| Microchip Technology | 1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N T/R | 3300 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8SOIC | 300 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8SOIC | 5 | RFQ | |
| Microchip Technology | 1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N Tube | 19 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8DIP | 5 | RFQ | |
| Microchip Technology | 1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N T/R | 9900 | RFQ | |
| Microchip Technology | Single Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin PDIP Tube | 7200 | RFQ | |
| Microchip Technology | 1-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin TSSOP Tube | 500 | RFQ | |
| Microchip Technology | IC OPAMP GP 10MHZ RRO 8TSSOP | 2495 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8SOIC | 3300 | RFQ |
Load more


Product
Brand
Articles
Tools