web counter

MikroElektronika MIKROE-3477MCU CARD 2 FOR STM32 STM32F042K6

MikroElektronika MIKROE-3477 Reference Design 1
MikroElektronika MIKROE-3477 Reference Design 1
MikroElektronika MIKROE-3477 Reference Design 1
MikroElektronika MIKROE-3477 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3477 is a MCU card for STM32 STM32F042K6 computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M0 processor, a wide range of peripherals, and a variety of communication interfaces. It also includes a USB 2.0 port, a CAN bus, and a JTAG interface. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and automotive applications. It is also compatible with a variety of development tools, including the MikroElektronika IDE, the STM32CubeIDE, and the IAR Embedded Workbench.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0
  • Utilized IC / Part
    STM32F042K6T6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining