web counter

MikroElektronika MIKROE-3478MCU CARD 3 FOR STM32 STM32L073RZ

MikroElektronika MIKROE-3478 Reference Design 1
MikroElektronika MIKROE-3478 Reference Design 1
MikroElektronika MIKROE-3478 Reference Design 1
MikroElektronika MIKROE-3478 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3478 is a MCU card for STM32 STM32L073RZ computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M0+ processor, a wide range of peripherals, and a comprehensive set of development tools. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and medical devices. It is also suitable for use in educational and hobbyist projects. The card is easy to use and provides a great platform for learning and experimentation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32L0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    STM32L073RZT6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining