web counter

MikroElektronika MIKROE-3479MCU CARD 3 FOR STM32 STM32F091RC

MikroElektronika MIKROE-3479 Reference Design 1
MikroElektronika MIKROE-3479 Reference Design 1
MikroElektronika MIKROE-3479 Reference Design 1
MikroElektronika MIKROE-3479 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3479 is a MCU card for STM32 STM32F091RC computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M0 processor, which is capable of running at up to 48 MHz. It also has a wide range of peripherals, including a USB 2.0 port, an Ethernet port, an SD card slot, and a CAN bus port. The card also has a wide range of I/O pins, allowing for a variety of external connections. The MIKROE-3479 is an ideal choice for embedded applications, providing a reliable and cost-effective solution.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0
  • Utilized IC / Part
    STM32F091RCT6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Visual Communications Company - VCCSWITCH PUSH CAPACITIVE ILLUM SQ50BUY