web counter

MikroElektronika MIKROE-3480MCU CARD 3 FOR STM32 STM32F303RC

MikroElektronika MIKROE-3480 Reference Design 1
MikroElektronika MIKROE-3480 Reference Design 1
MikroElektronika MIKROE-3480 Reference Design 1
MikroElektronika MIKROE-3480 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3480 is a MCU card for STM32 STM32F303RC computers and peripherals. It is a powerful and versatile development board that is designed to help users create and develop embedded applications. It features an STM32F303RC microcontroller with 32-bit ARM Cortex-M4 core, up to 256KB of Flash memory, and up to 48KB of SRAM. It also includes a wide range of peripherals, such as USB, CAN, UART, SPI, I2C, and ADC. The board also includes a MikroBUS socket for easy connection to a variety of MikroElektronika click boards. The MIKROE-3480 is an ideal solution for embedded applications that require high performance and flexibility.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F3
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F303RCT6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining