web counter

MikroElektronika MIKROE-3481MCU CARD 3 FOR STM32 STM32L152RE

MikroElektronika MIKROE-3481 Reference Design 1
MikroElektronika MIKROE-3481 Reference Design 1
MikroElektronika MIKROE-3481 Reference Design 1
MikroElektronika MIKROE-3481 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3481 is a MCU card for STM32 STM32L152RE computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M3 processor, a wide range of peripherals, and a variety of communication interfaces. It also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a simulator. The MIKROE-3481 is ideal for embedded applications, such as industrial automation, medical devices, and consumer electronics. It is also suitable for prototyping and development of new products.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32L1
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M3
  • Utilized IC / Part
    STM32L152RET6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining