web counter

MikroElektronika MIKROE-3529MCU CARD 18 FOR STM32 STM32L041C

MikroElektronika MIKROE-3529 Reference Design 1
MikroElektronika MIKROE-3529 Reference Design 1
MikroElektronika MIKROE-3529 Reference Design 1
MikroElektronika MIKROE-3529 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3529 MCU Card 18 for STM32 STM32L041C6 is a powerful and versatile computer peripheral. It is a microcontroller card that is designed to be used with the STM32L041C6 microcontroller. It features a 32-bit ARM Cortex-M0+ processor, up to 128KB of Flash memory, up to 8KB of SRAM, and a wide range of peripherals. It also has a USB 2.0 interface, an I2C interface, and a CAN interface. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and automotive applications. It is also compatible with a range of development tools, including the MikroElektronika mikroC, mikroBasic, and mikroPascal compilers.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32L0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    STM32L041C6
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining