MikroElektronika MIKROE-3531MCU CARD 22 FOR STM32 STM32F373V
Description
The MikroElektronika MIKROE-3531 MCU Card 22 for STM32 STM32F373VC is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M3 processor with a maximum clock speed of 72 MHz, 128 KB of Flash memory, and 20 KB of SRAM. It also includes a variety of peripherals, such as a 10-bit ADC, two 12-bit DACs, two I2C buses, two SPI buses, two UARTs, and a CAN bus. The card also has a USB 2.0 interface, an LCD controller, and a JTAG/SWD debug interface. The MIKROE-3531 is ideal for applications such as motor control, industrial automation, and medical devices.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Mounting TypeFixed
- SeriesSTM32F3
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F373VC
- ContentsBoard(s)
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Processor Supervisor 4.5V 2.5V/3V/3.3V/5V 5-Pin SOT-23 | 0 | RFQ | |
| Maxim Integrated | IC SUPERVISOR 1 CHANNEL SOT23-6 | 0 | RFQ | |
| Maxim Integrated | IC SUPERVISOR 2.93V SOT23-6 | 3489 | BUY | |
| Maxim Integrated | IC SUPERVISOR 2.93V SOT23-6 | 41 | BUY |


Product
Brand
Articles
Tools