web counter

MikroElektronika MIKROE-3533MCU CARD 29 FOR STM32 STM32F411R

MikroElektronika MIKROE-3533 Reference Design 1
MikroElektronika MIKROE-3533 Reference Design 1
MikroElektronika MIKROE-3533 Reference Design 1
MikroElektronika MIKROE-3533 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3533 MCU Card 29 for STM32 STM32F411RE is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of 100 MHz, 512 KB of Flash memory, 128 KB of SRAM, and a wide range of peripherals including USB, CAN, Ethernet, and UART. The card also includes a range of development tools such as the MikroC Pro for ARM compiler, the MikroProg programmer, and the MikroElektronika Visual TFT software. This card is ideal for applications such as motor control, industrial automation, and medical devices.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F411RE
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC7490BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC78956RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL35000RFQ
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC12RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-85650BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-82174BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8268BUY
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY