web counter

MikroElektronika MIKROE-3534MCU CARD 29 FOR STM32 STM32F412R

MikroElektronika MIKROE-3534 Reference Design 1
MikroElektronika MIKROE-3534 Reference Design 1
MikroElektronika MIKROE-3534 Reference Design 1
MikroElektronika MIKROE-3534 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The MikroElektronika MIKROE-3534 MCU Card 29 for STM32 STM32F412RE is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 100 MHz, and up to 1 MB of Flash memory. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card also includes a range of development tools, such as the MikroElektronika IDE, which allows for easy programming and debugging. The card is ideal for applications such as industrial automation, medical devices, and consumer electronics.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F412RE
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NXPPCA9306D,118IC, I2C BUS/SMBUS LEVEL XLATOR, SOIC-80RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DCTT 2 BIT VOLTAGE LEVEL TRANSLATOR, SSOP823RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306YZTR IC, SMBus, 5.5V, DSBGA-852896RFQ
NXP USA Inc.PCA9306 Series 3.3V Dual BidirectionalVoltage-Level Translator - TSSOP-81998RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DQER. IC, SMBus, 5V, X2SON-815000RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL US86000RFQ