MikroElektronika MIKROE-3535MCU CARD 29 FOR STM32 STM32F413R
Description
The MikroElektronika MIKROE-3535 MCU Card 29 for STM32 STM32F413RH is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 100 MHz, and up to 1 MB of Flash memory. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card also includes a range of development tools, such as the MikroElektronika IDE, which allows for easy programming and debugging. The MIKROE-3535 is an ideal choice for embedded systems that require high performance and flexibility.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Mounting TypeFixed
- SeriesSTM32F4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F413RH
- ContentsBoard(s)
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC | 7490 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC | 78956 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL | 35000 | RFQ | |
| Texas Instruments | IC CAN TRANSCEIVER 3.3V 8-SOIC | 12 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 5650 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 2174 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 268 | BUY | |
| Nexperia USA Inc. | Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R | 30000 | BUY |


Product
Brand
Articles
Tools