MikroElektronika MIKROE-3536MCU CARD 29 FOR STM32 STM32F423R
Description
The MikroElektronika MIKROE-3536 MCU Card 29 for STM32 STM32F423RH is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 180 MHz, and up to 1 MB of Flash memory. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card also includes a range of development tools, such as the MikroElektronika IDE, which allows for easy programming and debugging. The card is ideal for applications such as industrial automation, medical devices, and automotive systems.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Mounting TypeFixed
- SeriesSTM32F4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F423RH
- ContentsBoard(s)
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC | 7490 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC | 78956 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL | 35000 | RFQ | |
| Texas Instruments | IC CAN TRANSCEIVER 3.3V 8-SOIC | 12 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 5650 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 2174 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 268 | BUY | |
| Nexperia USA Inc. | Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R | 30000 | BUY |


Product
Brand
Articles
Tools